EN
  • EN
  • DE

PS2501-1-A(KK)

Part No PS2501-1-A(KK)
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352012-PS2501-1-A(KK)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2501-1-A(KK) CAD Model

Description

The PS2501-1-A(KK) is a single-channel phototransistor optocoupler manufactured by Renesas Electronics America. It provides electrical isolation between input and output circuits, utilizing an infrared LED and a phototransistor. The '(KK)' suffix likely indicates a specific manufacturing lot code, packaging variation, or internal tracking identifier, but does not fundamentally alter the optocoupler's core specifications or function compared to the standard PS2501-1-A.

Applications

  • Programmable Logic Controllers (PLCs): Isolation for input and output modules.
  • Microcontroller I/O Isolation: Protection of microcontroller inputs/outputs from voltage spikes.
  • Switching Power Supplies: Feedback signal isolation between primary and secondary sides.
  • Industrial Control Equipment: General-purpose isolation in industrial environments.
  • Motor Control Systems: Isolating control signals from high-power drive circuitry.
  • Data Acquisition Systems: Isolating analog or digital data lines to minimize noise.

Features

  • High Isolation Voltage: Provides a high isolation voltage (typically 5000 Vrms) to prevent electrical hazards.
  • Current Transfer Ratio (CTR): Offers a specified CTR range for predictable signal transfer characteristics.
  • Standard DIP Package: Packaged in a standard dual-in-line package for easy mounting on PCBs.
  • Phototransistor Output: Features a phototransistor output for simple interface.
  • RoHS Compliance: Compliant with RoHS environmental regulations.

Benefits

  • Electrical Safety: Enhances safety by isolating high-voltage and low-voltage circuits.
  • Noise Immunity: Reduces noise coupling between input and output, improving signal integrity.
  • Increased Reliability: Improves system reliability by preventing ground loops and voltage transients.
  • Simplified Circuit Design: Streamlines the design of isolated circuits.
  • Protection of Sensitive Components: Shields sensitive components from damage caused by voltage surges.

Additional Details

The PS2501-1-A(KK) operates by converting an electrical signal into light using an infrared LED, which then activates a phototransistor on the output side. A current-limiting resistor must be used in series with the input LED to regulate the forward current. The output phototransistor can be configured in either common-emitter or common-collector mode, depending on the specific application requirements. Refer to the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines. The (KK) suffix is likely a date code or internal tracking marker.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess