EN
  • EN
  • DE

R2A35201NP

Part No R2A35201NP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288096-R2A35201NP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A35201NP CAD Model

Description

The R2A35201NP is an audio power amplifier IC manufactured by Renesas Electronics America. This amplifier is designed to deliver high-quality audio output with low distortion and high efficiency. It is suitable for a wide range of audio applications, including portable audio devices, consumer electronics, and automotive audio systems. The IC incorporates various features to enhance audio performance and protect the device from damage.

Applications

  • Portable audio players: MP3 players, iPods, and other portable music devices.
  • Mobile phones: Audio amplification for smartphones and feature phones.
  • Tablets: Audio output amplification for tablets.
  • Laptop computers: Audio amplification for laptop speakers.
  • Automotive audio systems: Car radios and infotainment systems.
  • Bluetooth speakers: Amplification for wireless speakers.

Features

  • High output power: Delivers sufficient power to drive speakers with clear and loud audio.
  • Low distortion: Minimizes harmonic distortion for high-fidelity audio reproduction.
  • High efficiency: Maximizes battery life in portable devices.
  • Integrated protection circuits: Protects the device from overcurrent, overtemperature, and short circuits.
  • Low noise floor: Minimizes background noise for clear audio output.
  • Adjustable gain: Allows for flexible audio level control.
  • Small package: Reduces board space requirements.

Benefits

  • Improved audio quality: Low distortion and high fidelity provide a superior listening experience.
  • Extended battery life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Enhanced system reliability: Integrated protection circuits prevent damage from various fault conditions.
  • Simplified design: Integrated functionality simplifies audio amplifier design.
  • Reduced system cost: Integrated features and small package can reduce overall system cost.

Additional Details

The R2A35201NP audio amplifier typically operates from a low voltage supply, making it suitable for battery-powered applications. The amplifier may employ various techniques to enhance audio quality, such as Class-D amplification or advanced noise reduction circuitry. Detailed specifications regarding output power, distortion levels, efficiency, and protection thresholds can be found in the Renesas datasheet for this part. Proper heat sinking may be required depending on the output power level and operating conditions. Consult the datasheet for recommended layout guidelines to ensure optimal performance and thermal management.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
STMicroelectronics
Lowest to $16.1215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7840 $62.1920
30+ $3.9258 $117.7740
46+ $3.8023 $174.9058
63+ $3.6798 $231.8274
82+ $3.5574 $291.7068
109+ $3.1890 $347.6010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess