EN
  • EN
  • DE

R5F10BGGLFB

Part No R5F10BGGLFB
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834917-R5F10BGGLFB
Ultra Librarian 3D Model Ultra Librarian R5F10BGGLFB CAD Model

Description

The R5F10BGGLFB is a microcontroller from the Renesas RL78/G13 series, designed for low-power applications requiring a balance of performance and energy efficiency.

Applications

  • Smart Meters: Electricity, gas, and water meters requiring long battery life.
  • Healthcare Devices: Portable medical instruments and patient monitoring systems.
  • Home Appliances: Washing machines, refrigerators, and air conditioners.
  • Industrial Control: Factory automation, motor control, and sensor networks.
  • Building Automation: Lighting control, HVAC systems, and security systems.

Features

  • RL78 CPU Core: Delivers efficient performance with minimal power consumption.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers including PWM, interval, and watchdog timers.
  • Communication Interfaces: UART, CSI, I2C for serial communication.
  • A/D Converter: High-resolution analog-to-digital converter for sensor interfacing.
  • Low Power Modes: Various power-saving modes to extend battery life.
  • Operating Voltage: Wide operating voltage range.

Benefits

  • Extended Battery Life: Optimized for low power consumption, enabling long-term operation on battery power.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Reliability: Built-in safety features enhance system stability.
  • Simplified Development: Supported by Renesas' e2 studio IDE for easy programming and debugging.
  • Enhanced Performance: Offers a balance of processing power and energy efficiency.

Additional Details

The R5F10BGGLFB is part of the Renesas RL78 family, known for its low power consumption and versatile feature set. It comes in various package options to suit different application needs. The microcontroller is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators. Its low power consumption makes it ideal for applications where battery life is critical, such as remote sensors and portable devices.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2497 $67.4982
13+ $9.2308 $120.0004
20+ $8.9420 $178.8400
27+ $8.6544 $233.6688
35+ $8.3657 $292.7995
47+ $7.5006 $352.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess