EN
  • EN
  • DE

R5F1ZUMCDFB#30

Part No R5F1ZUMCDFB#30
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196785-R5F1ZUMCDFB#30
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F1ZUMCDFB#30 CAD Model

Description

The R5F1ZUMCDFB#30 is a microcontroller from Renesas Electronics America. It is part of the Renesas Synergy™ Platform, offering a comprehensive and integrated solution for embedded systems development. This microcontroller is designed for a wide range of applications requiring efficient processing and connectivity.

Applications

  • Industrial automation
  • Internet of Things (IoT) devices
  • Home appliances
  • Medical devices
  • Building automation
  • Consumer electronics

Features

  • Arm® Cortex®-M4 core
  • Integrated Renesas Synergy™ Software Package (SSP)
  • Rich set of peripherals, including ADC, DAC, timers, and communication interfaces
  • Low power consumption
  • Flexible memory options
  • Advanced security features

Benefits

  • Accelerated development with the Synergy™ Platform
  • Reduced time-to-market
  • Lower system cost
  • Improved energy efficiency
  • Enhanced security
  • Scalable platform for future product development

Additional Details

The R5F1ZUMCDFB#30 microcontroller is designed to simplify embedded systems development by providing a complete and integrated hardware and software solution. The Synergy™ Platform offers a rich set of pre-tested and qualified software components, allowing developers to focus on application-specific features. Its Arm® Cortex®-M4 core delivers efficient processing power, while the integrated peripherals enable connectivity and control of various external devices. Consult the Renesas documentation for detailed specifications, including clock speed, memory size, and peripheral details. The low power consumption makes it suitable for battery-powered applications. The built-in security features enhance protection against unauthorized access and data breaches. This microcontroller is a versatile and powerful solution for a wide array of embedded systems.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess