EN
  • EN
  • DE

R5F21246SN054LG#U1DF

Part No R5F21246SN054LG#U1DF
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182133-R5F21246SN054LG#U1DF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21246SN054LG#U1DF CAD Model

Description

The R5F21246SN054LG#U1DF is a microcontroller from the Renesas R8C/2x series, known for its compact size and efficient performance. It is designed for embedded control applications where low power consumption and a small footprint are critical.

Applications:

  • Consumer electronics: Such as remote controls, toys, and small appliances.
  • Industrial control: Including motor control, sensor interfaces, and process monitoring.
  • Healthcare devices: Like portable medical instruments and monitoring equipment.
  • Automotive applications: For body control modules, lighting controls, and simple sensor interfaces.
  • Smart home devices: Such as lighting control, security systems, and thermostats.

Features:

  • R8C CPU core: High-performance 16-bit CPU core for efficient processing.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Serial interfaces: UART, SPI, and I2C for communication with other devices.
  • Analog-to-digital converter (ADC): Integrated ADC for analog signal measurement.
  • Digital-to-analog converter (DAC): Integrated DAC for analog signal generation.
  • Low power consumption: Designed for low-power applications to extend battery life.
  • Compact package: Small package size for space-constrained applications.
  • Operating voltage: Wide operating voltage range for flexible power supply options.

Benefits:

  • High performance: Efficient processing for real-time control applications.
  • Low power consumption: Extends battery life in portable devices.
  • Small footprint: Suitable for space-constrained applications.
  • Integrated peripherals: Reduces external component count and board space.
  • Flexible communication interfaces: Allows easy communication with other devices.
  • Cost-effective: Provides a cost-effective solution for embedded control applications.

Additional Details:

The R5F21246SN054LG#U1DF microcontroller typically includes features like a watchdog timer for fault detection, power-on reset circuitry, and low-voltage detection. The specific amount of Flash and RAM memory, as well as the number of I/O pins, varies depending on the specific part number within the R8C/2x series. It is commonly used with a development environment such as Renesas's integrated development environment (IDE) for programming and debugging.

The microcontroller is suitable for applications requiring a balance between performance, low power consumption, and cost-effectiveness.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1407 $63.9849
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0316 $232.0428
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess