EN
  • EN
  • DE

R5F21334CDFP

Part No R5F21334CDFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241649-R5F21334CDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21334CDFP CAD Model

Description

The R5F21334CDFP is a microcontroller unit (MCU) manufactured by Renesas Electronics. It belongs to the R8C/2x Series and is designed for a variety of embedded control applications. This MCU combines a powerful CPU core with a comprehensive set of peripherals, making it suitable for applications requiring both processing power and flexible I/O capabilities.

Applications

  • Home appliances
  • Office automation equipment
  • Industrial control systems
  • Motor control
  • Security systems
  • Consumer electronics

Features

  • R8C CPU core: Offers efficient processing performance for various control tasks.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Provides multiple timer channels for generating PWM signals, capturing events, and implementing real-time functions.
  • Serial communication interfaces: Supports UART, SPI, and I2C for communication with other devices and peripherals.
  • A/D converter: Integrated Analog-to-Digital converter for interfacing with analog sensors.
  • I/O ports: Flexible general-purpose input/output pins for controlling external devices.

Benefits

  • High performance: The R8C core delivers sufficient processing power for demanding control applications.
  • Integrated peripherals: Reduces the need for external components, simplifying the system design and reducing cost.
  • Flexible communication: Supports various communication protocols for seamless integration with other devices.
  • Low power consumption: Optimized for low-power operation, making it suitable for battery-powered applications.
  • Easy development: Supported by a comprehensive set of development tools and resources.

Additional Details

The R5F21334CDFP typically operates at clock speeds of up to 20 MHz. It comes with varying amounts of Flash memory (e.g., 16KB, 32KB) and RAM (e.g., 1KB, 2KB). The number of I/O pins varies depending on the specific package. This microcontroller is designed to operate within a wide voltage range, typically from 2.7V to 5.5V. It includes features such as a watchdog timer for detecting and recovering from software errors, and a power-on reset circuit for ensuring reliable startup. The operating temperature range is generally between -40°C and +85°C. Common packages include QFP and LQFP. The R5F21334CDFP is well-suited for applications requiring a balance between performance, integration, and low power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4959 $64.9918
5+ $26.6632 $133.3160
7+ $25.8304 $180.8128
10+ $24.9965 $249.9650
12+ $24.1638 $289.9656
16+ $21.6643 $346.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess