EN
  • EN
  • DE

R5F213G4DN600SP W4NG

Part No R5F213G4DN600SP W4NG
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182186-R5F213G4DN600SP W4NG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5F213G4DN600SP W4NG CAD Model

Description

The R5F213G4DN600SP W4NG is a microcontroller belonging to Renesas Electronics' R8C family. These microcontrollers are designed to offer an efficient balance of processing power, low power consumption, and integrated peripherals, making them well-suited for various embedded control applications. The W4NG likely indicates a specific packaging or production variation.

Applications

  • Consumer Electronics: Remote controls, home appliances, and audio players.
  • Industrial Automation: Sensor monitoring, motor control, and process control systems.
  • Medical Devices: Portable medical equipment and health monitoring devices.
  • Automotive Systems: Subsystem controllers, dashboard displays, and immobilizers.
  • Security Systems: Alarm systems, access control, and surveillance equipment.

Features

  • CPU Core: R8C CPU core provides an efficient instruction set for embedded applications.
  • Memory: On-chip flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for PWM generation, event timing, and input capture.
  • Communication Interfaces: UART, CSI, and I2C interfaces support serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC enables conversion of analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC allows conversion of digital signals to analog values.
  • I/O Ports: General-purpose I/O ports provide flexibility for interfacing with external devices.
  • Power Management: Low-power modes reduce power consumption in battery-operated devices.
  • Operating Voltage: Wide operating voltage range suits various application requirements.

Benefits

  • High Performance: Efficient R8C core enables responsive performance in embedded systems.
  • Low Power: Optimized power consumption extends battery life in portable devices.
  • Peripheral Integration: Reduces external component count, saving board space and cost.
  • Communication Flexibility: Versatile communication interfaces allow seamless integration with other devices.
  • Ease of Programming: Comprehensive development tools support easy code development and debugging.
  • Cost-Effectiveness: Provides a competitive price point for embedded control solutions.

Additional Details

The R5F213G4DN600SP W4NG microcontroller typically includes a watchdog timer to prevent system crashes and a power-on reset circuit for reliable startup. Specific parameters such as memory size, clock speed, and the number of I/O pins may vary based on the package and specific configuration. Consult the Renesas datasheet for detailed specifications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8859 $58.8590
24+ $4.8302 $115.9248
38+ $4.6789 $177.7982
52+ $4.5276 $235.4352
66+ $4.3775 $288.9150
89+ $3.9247 $349.2983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess