EN
  • EN
  • DE

R5F52104BDFL#30

Part No R5F52104BDFL#30
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LFQFP / RX series Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series RX200
Package Tray
Core Processor RX
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1140452-R5F52104BDFL#30
Ultra Librarian 3D Model Ultra Librarian R5F52104BDFL#30 CAD Model

Description

The R5F52104BDFL#30 is a microcontroller from the Renesas Electronics RX210 series. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and integrated peripherals. It is based on the Renesas RX CPU core, which provides high-speed processing and efficient code execution. The RX210 series is known for its low power consumption, making it suitable for battery-powered and energy-efficient applications.

Applications:

  • Industrial Control Systems: Used in industrial automation equipment and control systems.
  • Home Appliances: Employed in home appliances such as washing machines, refrigerators, and air conditioners.
  • Consumer Electronics: Utilized in consumer electronic devices such as digital cameras and audio players.
  • Medical Devices: Used in medical devices such as blood glucose meters and patient monitoring systems.
  • Motor Control: Used in motor control applications for various types of motors.

Features:

  • Renesas RX CPU Core: Provides high-speed processing and efficient code execution.
  • Low Power Consumption: Optimized for low power operation, extending battery life.
  • Integrated Peripherals: Includes a wide range of integrated peripherals, such as timers, ADCs, and communication interfaces.
  • Flash Memory: Features on-chip flash memory for program storage.
  • SRAM: Includes on-chip SRAM for data storage.
  • Communication Interfaces: Supports various communication interfaces, such as UART, SPI, and I2C.
  • Timers: Features multiple timers for various timing and control applications.
  • ADCs: Includes analog-to-digital converters for analog signal processing.

Benefits:

  • High Performance: RX CPU core delivers high processing performance.
  • Low Power Operation: Extends battery life in portable applications.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Simplified Design: Comprehensive feature set simplifies system design.
  • Flexibility: Wide range of peripherals allows for adaptation to different applications.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Faster Time to Market: Comprehensive development tools and support accelerate product development.

Additional Details:

The R5F52104BDFL#30 microcontroller features 256 KB of flash memory and 32 KB of SRAM. It operates at a clock frequency of up to 32 MHz. The device supports various power-saving modes to minimize power consumption. It is available in a LFQFP package. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess