EN
  • EN
  • DE

TLP166J

Part No TLP166J
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Description Photocoupler GaAs Ired + Photo-Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269693-TLP166J
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP166J CAD Model

Description

The TLP166J is a Photocoupler from Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is designed for applications requiring electrical isolation between input and output circuits.

Applications:

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in PLCs.
  • Inverter Circuits: Provides isolation in inverter circuits to protect control circuitry.
  • AC/DC Power Supplies: Offers isolation between the AC input and DC output stages.
  • Industrial Control Systems: Used for isolating sensitive control signals from noisy environments.
  • Telecommunication Equipment: Provides isolation in telecom interfaces.

Features:

  • High Isolation Voltage: Offers high electrical isolation between input and output (typically 3750 Vrms or higher).
  • Current Transfer Ratio (CTR): Specified CTR allows for predictable signal transfer characteristics.
  • Low Input Current: Requires low input current for operation.
  • Compact Package: Available in a small outline package for space-saving designs.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects sensitive circuitry from high voltages.
  • Signal Integrity: Maintains signal integrity by isolating noise and interference.
  • Design Flexibility: Wide operating temperature range allows for use in diverse environments.
  • Compact Size: Saves board space in densely populated designs.
  • Reliable Performance: Provides stable and consistent performance over its operating life.

Relevant Details:

The TLP166J comes in a DIP-4 package and is crucial for applications that require safety isolation. The collector-emitter voltage is typically around 80V, and the isolation voltage is specified to withstand high transient voltages. The current transfer ratio (CTR) varies depending on the specific part number (e.g., TLP166J(TP,E)), which should be considered when selecting the device. It is important to refer to the datasheet for detailed specifications such as rise and fall times, switching speeds, and temperature characteristics. Toshiba's photocouplers are known for their reliability and adherence to safety standards, and they are widely used in industrial and commercial applications where isolation is critical. Proper layout and soldering techniques are important to ensure reliable operation. The datasheet provides recommendations for soldering profiles and handling precautions.

You May Also Be Interested in

Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
Need more? Email Us
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2596
Panasonic
Lowest to $4.3313

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess