EN
  • EN
  • DE

R5F71241AD50FPV

Part No R5F71241AD50FPV
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1007+
Reference case QFP48
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715893-R5F71241AD50FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F71241AD50FPV CAD Model

Description

The R5F71241AD50FPV is a microcontroller from Renesas Electronics, part of the V850 Family. This high-performance microcontroller is designed for embedded control applications requiring substantial processing power, large memory capacity, and a variety of peripheral interfaces. It balances performance with energy efficiency, making it suitable for various industrial and automotive applications.

Applications:

  • Automotive Engine Control Units (ECUs): Manages engine timing, fuel injection, and emission control systems.
  • Industrial Automation: Controls robotic arms, programmable logic controllers (PLCs), and other automated equipment.
  • Motor Control: Drives and controls electric motors in various applications, such as appliances, industrial machinery, and electric vehicles.
  • Power Inverters: Manages the conversion of DC power to AC power in solar inverters, UPS systems, and motor drives.
  • Building Automation: Controls HVAC systems, lighting, and security systems in commercial and residential buildings.

Features:

  • V850E2M Core: Features a high-performance V850E2M CPU core, delivering significant processing power.
  • Operating Frequency: Operates at a clock frequency of 50 MHz, enabling fast instruction execution.
  • Flash Memory: Includes a substantial amount of on-chip flash memory for storing program code and data.
  • RAM: Offers a large amount of on-chip RAM for data storage and processing.
  • Timers: Provides multiple timers for various applications, including PWM generation, event counting, and real-time clock functions.
  • Communication Interfaces: Integrates multiple communication interfaces, such as UART, SPI, I2C, and CAN, for connecting to external devices.
  • ADC: Includes an analog-to-digital converter (ADC) for converting analog signals to digital data.
  • DAC: Features a digital-to-analog converter (DAC) for generating analog signals.
  • DMA Controller: Incorporates a direct memory access (DMA) controller for high-speed data transfers between peripherals and memory.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.

Benefits:

  • High Performance: Delivers high processing power for demanding applications.
  • Large Memory Capacity: Provides ample memory space for storing complex programs and data.
  • Versatile Peripheral Set: Offers a wide range of peripheral interfaces for connecting to various external devices.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable devices.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh environments.

The R5F71241AD50FPV operates with a specific voltage range. It is available in a fine pitch package, which provides excellent thermal performance and enables high-density mounting. This microcontroller is designed to meet the stringent requirements of automotive and industrial applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7917 $59.5834
3+ $24.4445 $73.3335
5+ $23.6806 $118.4030
6+ $22.9167 $137.5002
8+ $22.1528 $177.2224
11+ $19.8611 $218.4721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess