EN
  • EN
  • DE

R5F71243VN50

Part No R5F71243VN50
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case LQFP-48
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755894-R5F71243VN50
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5F71243VN50 CAD Model

Description

The R5F71243VN50 is a microcontroller unit (MCU) from Renesas Electronics America. It belongs to the Renesas V850 family of microcontrollers, known for their high performance, low power consumption, and integrated peripherals. The R5F71243VN50 is designed for a wide range of embedded control applications.

Applications

  • Automotive control systems (e.g., engine control, body control)
  • Industrial automation
  • Motor control
  • Consumer electronics
  • Medical devices
  • Networking equipment
  • White goods (e.g., washing machines, refrigerators)

Features

  • V850E2M Core: High-performance 32-bit RISC CPU core.
  • Flash Memory: Integrated flash memory for program storage (e.g., 512KB).
  • RAM: Integrated RAM for data storage (e.g., 32KB).
  • Timers: Multiple timers for various timing and control functions.
  • Serial Communication Interfaces: UART, SPI, I2C for communication with other devices.
  • CAN Interface: Controller Area Network (CAN) interface for automotive and industrial networking.
  • A/D Converter: Analog-to-digital converter (ADC) for analog signal acquisition.
  • D/A Converter: Digital-to-analog converter (DAC) for analog signal generation.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Low-Power Modes: Various low-power modes to minimize power consumption.

Benefits

  • High Performance: V850E2M core delivers high processing power for demanding applications.
  • Low Power Consumption: Enables energy-efficient designs for battery-powered devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication: Supports various communication protocols for seamless integration.
  • Robust Design: Designed for reliable operation in harsh environments.
  • Scalability: Part of the V850 family, offering scalability for different application needs.

Technical Specifications

CPU Core: V850E2M

Operating Frequency: Typically up to 50 MHz

Flash Memory: Typically 512 KB

RAM: Typically 32 KB

Operating Voltage: 3.3V or 5V (depending on the specific variant)

Operating Temperature Range: -40°C to +85°C

Package: LQFP (Low-profile Quad Flat Package) or other packages depending on variant

Communication Interfaces: UART, SPI, I2C, CAN

The R5F71243VN50 microcontroller is a versatile and powerful solution for a wide range of embedded control applications. Its high performance, low power consumption, and integrated peripherals make it a suitable choice for demanding automotive, industrial, and consumer electronics applications. The V850 architecture offers a balance of performance and efficiency, while the rich set of peripherals enables easy integration into complex systems.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6668 $92.6668
2+ $76.0348 $152.0696
3+ $73.6590 $220.9770
4+ $71.2820 $285.1280
5+ $68.9061 $344.5305
6+ $61.7786 $370.6716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess