EN
  • EN
  • DE

R7F7010233AFP

Part No R7F7010233AFP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835007-R7F7010233AFP
Ultra Librarian 3D Model Ultra Librarian R7F7010233AFP CAD Model

Description

The R7F7010233AFP is a microcontroller from Renesas Electronics America, belonging to their Renesas Synergy™ S1 series. These MCUs are designed for a wide range of embedded applications, focusing on ease of use and high integration. They are particularly suitable for applications requiring connectivity, security, and a streamlined development process.

Applications:

  • Industrial Automation: Control systems for factory automation, robotics, and process control.
  • Building Automation: Smart building systems, including lighting control, HVAC, and security.
  • Consumer Electronics: High-end appliances, wearable devices, and home automation systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Internet of Things (IoT): Connected devices, sensors, and gateways for IoT applications.

Features:

  • Arm® Cortex®-M23 Core: High-performance 32-bit core optimized for low power consumption.
  • Integrated Flash Memory: On-chip Flash memory for program storage and SRAM for data.
  • Connectivity: Includes Ethernet, USB, CAN, and SPI interfaces for versatile communication.
  • Security Features: Built-in security functions, including cryptographic hardware and secure boot capabilities.
  • Analog and Digital Peripherals: Equipped with ADC, DAC, timers, and PWM controllers for versatile control.

Benefits:

  • High Performance: 32-bit Arm® Cortex®-M23 core ensures efficient processing of complex tasks.
  • Simplified Development: Renesas Synergy™ Platform provides a comprehensive software framework and development tools.
  • Secure Connectivity: Integrated security features protect against cyber threats and data breaches.
  • Reduced Time-to-Market: Pre-integrated software components and development tools accelerate product development.
  • Scalability: Renesas Synergy™ Platform offers a scalable architecture, enabling easy migration to higher-performance devices.

Additional Details:

The R7F7010233AFP microcontroller is designed to simplify the development of embedded systems. It leverages the Renesas Synergy™ Platform, which provides a comprehensive software framework and a suite of development tools. This allows developers to focus on their application logic rather than spending time on low-level driver development. The MCU includes a range of connectivity options, making it easy to integrate into various networks and systems. The built-in security features ensure that the system is protected against unauthorized access and data breaches. The device’s low power consumption makes it suitable for battery-powered applications, while its high performance allows it to handle complex tasks efficiently.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8276 $58.8276
3+ $48.2698 $144.8094
4+ $46.7613 $187.0452
6+ $45.2529 $271.5174
7+ $43.7445 $306.2115
9+ $39.2192 $352.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess