EN
  • EN
  • DE

RAJ2800024H11HPF#GB0

Part No RAJ2800024H11HPF#GB0
Manufacturer Renesas Electronics America
Catalog PMIC - Power Management - Specialized
Description POWER TRS2 HIGHT SIDE IPD(MCP) / Automotive PMIC TO-263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Renesas Electronics America Inc
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Not For New Designs
Applications Automotive
Current - Supply 2.5mA
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package TO-263-7
Base Product Number RAJ2800024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 559-RAJ2800024H11HPF#GB0DKR,-1161-RAJ2800024H11HPF#GB0CT,559-RAJ2800024H11HPF#GB0CT,559-RAJ2800024H11HPF#GB0TR
Standard Package 800
Win Source Part Number 1087616-RAJ2800024H11HPF#GB0
Ultra Librarian 3D Model Ultra Librarian RAJ2800024H11HPF#GB0 CAD Model

Description

The Renesas Electronics America RAJ2800024H11HPF#GB0 is an integrated circuit that is designed for power management in automotive applications.

  • Application: Automotive
  • Series: AEC-Q100
  • Package: TO-263-7, D²Pak
  • Current Supply: 2.5mA
  • Voltage Supply: 4.5V ~ 28V
  • REACH: Unaffected
  • ECCN: EAR99
  • Packaging: Tape and reel
  • Suitable alternative: yes

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7692 $52.6152
14+ $7.1952 $100.7328
22+ $6.9704 $153.3488
30+ $6.7455 $202.3650
39+ $6.5207 $254.3073
52+ $5.8461 $303.9972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess