EN
  • EN
  • DE

RD24FM-T1-AY/JM

Part No RD24FM-T1-AY/JM
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 291863-RD24FM-T1-AY/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD24FM-T1-AY/JM CAD Model

Description

The RD24FM-T1-AY/JM is a microcontroller component manufactured by Renesas Electronics America. While specific detailed information is limited, microcontrollers of this type are generally used for embedded systems in a variety of applications, controlling specific functions within a device.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics: Integrated into appliances, remote controls, and other household devices for controlling user interfaces and device operations.
  • Automotive Electronics: Employed in engine management systems, dashboard controls, and body control modules.
  • Medical Devices: Utilized in medical equipment like patient monitoring systems and diagnostic tools.
  • IoT (Internet of Things) Devices: Found in smart sensors, connected home devices, and wearable technology for data processing and communication.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Integrated Peripherals: Includes built-in timers, counters, serial communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs).
  • High Performance: Delivers sufficient processing power for real-time control and data manipulation.
  • Memory Options: Offers a combination of flash memory for program storage and RAM for data processing.
  • Compact Package: Available in small form-factor packages suitable for space-constrained applications.

Benefits

  • Improved System Performance: Enables efficient control and monitoring of various system parameters.
  • Reduced Development Time: Provides a comprehensive set of peripherals and software tools to simplify development.
  • Lower System Cost: Integrates multiple functions into a single chip, reducing the need for external components.
  • Enhanced Reliability: Designed for robust operation in harsh environments.
  • Increased Design Flexibility: Allows for customization and adaptation to a wide range of applications.

Although precise technical specifications for the RD24FM-T1-AY/JM are not readily available, Renesas microcontrollers typically feature a wide operating voltage range, various interrupt capabilities, and debugging interfaces. Consult the Renesas website or datasheet database for specific details related to this particular part number. Typically, this device would use Flash memory technology.

You May Also Be Interested in

Intel
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1219 $50.5885
1,000+ $0.1000 $100.0000
1,550+ $0.0969 $150.1950
2,135+ $0.0938 $200.2630
2,760+ $0.0907 $250.3320
3,695+ $0.0813 $300.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,100 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess