EN
  • EN
  • DE

RJH60F5DPK

Part No RJH60F5DPK
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011095-RJH60F5DPK
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJH60F5DPK CAD Model

Description

The RJH60F5DPK is a high-voltage N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics. It is designed for high-speed switching applications, offering a combination of high voltage capability and fast switching performance. This makes it suitable for various power electronics applications.

Applications

  • Inverters: Used in solar inverters, UPS (Uninterruptible Power Supplies), and motor drive inverters.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency.
  • Welding Machines: Provides high-speed switching for efficient power delivery.
  • Induction Heating: Drives induction heating systems with high efficiency.
  • Switching Power Supplies: Used in high-power switching power supplies.

Features

  • High Voltage Capability: Supports high voltage operation, typically 600V or higher.
  • Fast Switching Speed: Offers fast switching characteristics for improved efficiency.
  • Low Saturation Voltage: Reduces power losses during conduction.
  • Short-Circuit Withstand Capability: Can withstand short-circuit conditions for a specified duration.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Isolated Package: Provides electrical isolation between the die and the mounting surface.

Benefits

  • High Efficiency: Fast switching and low saturation voltage minimize power losses.
  • Improved System Reliability: Short-circuit withstand capability enhances system robustness.
  • Simplified Design: Integrated features simplify circuit design.
  • Reduced Heat Dissipation: Low saturation voltage reduces heat generation.
  • Enhanced Performance: High voltage and fast switching provide excellent performance in demanding applications.

Additional Details

The RJH60F5DPK typically features a gate threshold voltage (VGE(th)) in the range of a few volts, and its on-state resistance (RDS(on)) is specified at a particular gate voltage. It's important to consult the datasheet for precise specifications, including the maximum collector current (IC), switching times (ton, toff), and thermal resistance (Rth). The device is usually packaged in a TO-220 or similar through-hole package to facilitate heat dissipation. A proper heat sink is often required to maintain the IGBT within its safe operating temperature range.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Samtec Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8967 $57.9340
49+ $2.3770 $116.4730
76+ $2.3019 $174.9444
104+ $2.2280 $231.7120
135+ $2.1541 $290.8035
180+ $1.9312 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess