EN
  • EN
  • DE

RJP3042

Part No RJP3042
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295415-RJP3042
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP3042 CAD Model

Description

The RJP3042 is a power MOSFET manufactured by Renesas Electronics America, tailored for high-efficiency switching applications. As part of Renesas' diverse power management offerings, this device finds utility across sectors like automotive, industrial, and consumer electronics. The RJP3042 is specifically designed to reduce power loss and improve overall system performance.

Applications:

  • DC-DC Converters: Widely used in voltage regulation circuits, efficiently converting DC voltage levels.
  • Motor Control: Applied in controlling motor speed and torque in appliances, power tools, and automotive systems.
  • Power Supplies: Integrated into power supplies for computers, servers, and various electronic devices, ensuring stable and efficient power delivery.
  • Inverters: Employed in inverters to convert DC power from sources like batteries or solar panels into AC power.
  • Lighting Systems: Incorporated into LED lighting for efficient power management and stable light output.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency. Consult the datasheet for specific RDS(on) values, contributing to reduced heat generation.
  • Fast Switching Speed: Facilitates rapid switching transitions, minimizing switching losses and improving efficiency, especially at high frequencies.
  • Avalanche Ruggedness: Provides resilience against voltage transients and inductive loads, ensuring reliability in challenging applications.
  • Logic Level Drive: Compatible with logic-level signals, simplifying interface with microcontrollers and control devices.
  • RoHS Compliant: Aligns with environmental standards, complying with regulations on hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, promoting energy savings and better system performance.
  • Reliable Operation: Delivers stable, dependable performance, ensuring consistent operation and minimizing downtime.
  • Compact Design: Enables the miniaturization of power circuits, supporting smaller, integrated systems.
  • Simplified Design: Eases integration into existing circuits, reducing design complexity and time.
  • Improved Thermal Management: Lowers heat dissipation, allowing smaller heat sinks or fanless operation in certain setups.

Additional Details:

The RJP3042 typically comes in a surface-mount package (e.g., TO-252), suited for automated assembly and high-density layouts. Its gate threshold voltage (VGS(th)) is designed for logic-level compatibility, facilitating direct control from microcontrollers. The maximum drain-source voltage (VDS) and continuous drain current (ID) are important selection parameters; consult the datasheet. The operating temperature range is critical for determining its suitability under varying conditions.

Manufactured using Renesas’ advanced technology, this MOSFET ensures consistent, reliable performance. Renesas Electronics America offers extensive technical support, datasheets, application notes, and simulation models to aid in effective implementation. The device is thoroughly tested to guarantee reliability across diverse operating scenarios.

You May Also Be Interested in

IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess