EN
  • EN
  • DE

RJP30K3DPE-00-J3

Part No RJP30K3DPE-00-J3
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-263
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 756034-RJP30K3DPE-00-J3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP30K3DPE-00-J3 CAD Model

Description

The RJP30K3DPE-00-J3 is an IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics America. It's designed for high-speed switching applications, offering a combination of the high input impedance of a MOSFET and the low on-state voltage drop of a bipolar transistor. This IGBT is well-suited for applications requiring efficient and reliable power switching.

Applications

  • Motor control circuits
  • Inverter circuits
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Welding machines

Features

  • IGBT Technology: Combines the advantages of MOSFETs and bipolar transistors.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • Low On-State Voltage Drop: Minimizes power losses during conduction.
  • High Input Impedance: Simplifies driving circuitry.
  • Avalanche Capability: Provides ruggedness against transient voltage spikes.
  • TO-220 Package: Industry-standard package for easy mounting and heat sinking.

Benefits

  • Efficient Power Conversion: Low on-state voltage drop and high-speed switching minimize power losses.
  • Simplified Circuit Design: High input impedance simplifies the design of the gate drive circuit.
  • Improved System Reliability: Avalanche capability provides protection against voltage transients.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation.
  • Easy to Use: TO-220 package simplifies mounting and heat sinking.

Technical Specifications

The RJP30K3DPE-00-J3 typically has a collector-emitter voltage (Vces) rating suitable for common power conversion applications. The collector current (Ic) rating indicates the maximum continuous current the IGBT can handle. The gate-emitter voltage (Vges) rating specifies the maximum voltage that can be applied to the gate. The switching times (ton and toff) are critical parameters for high-speed switching applications. Refer to the Renesas datasheet for detailed specifications on these parameters, as well as thermal resistance and other important characteristics. The datasheet also provides information on safe operating area (SOA) and gate drive requirements.

The TO-220 package allows for efficient heat dissipation when mounted on a suitable heat sink. Proper gate drive circuitry is essential for optimal performance and reliability. The datasheet provides recommendations for gate resistor selection and other gate drive components.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess