EN
  • EN
  • DE

RKR104BKH

Part No RKR104BKH
Manufacturer Renesas Electronics America
Catalog Diodes, Rectifiers - Single
Description Silicon Schottky Barrier Diode for Rectifying
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295617-RKR104BKH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKR104BKH CAD Model

Description

The RKR104BKH is a DC-DC converter module manufactured by Renesas Electronics America. This module is designed to provide a regulated output voltage from a varying input voltage. It is commonly used in applications requiring stable power with electrical isolation.

Applications

  • Industrial Automation: Powering sensors, controllers, and communication devices in industrial settings.
  • Medical Equipment: Used in medical devices requiring isolation and stable power for sensitive electronics.
  • Telecommunications: Providing regulated power for network devices and communication equipment.
  • Aerospace Systems: Supplying reliable power for avionics and other aerospace applications.
  • Transportation Systems: Powering control systems and electronic components in vehicles.

Features

  • Wide Input Voltage Range: Accepts a broad range of input voltages, making it adaptable to various power sources.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Electrical Isolation: Offers isolation between the input and output, protecting against voltage transients and ground loops.
  • High Efficiency: Designed for efficient power conversion, minimizing energy loss and heat generation.
  • Compact Design: Small form factor allows for easy integration into space-constrained applications.
  • Overload Protection: Includes protection against excessive current draw to prevent damage.
  • Short-Circuit Protection: Protects the module and connected devices from damage due to short circuits.

Benefits

  • Reliable Power: Delivers a stable and consistent output voltage, ensuring reliable operation of connected devices.
  • Safety: Electrical isolation enhances safety by preventing ground loops and protecting against voltage spikes.
  • Energy Efficiency: High efficiency design minimizes energy waste and reduces operating costs.
  • Easy Integration: Compact size and standardized pinout simplify the integration process.
  • Protection: Overload and short-circuit protection safeguards the module and connected devices from damage.
  • Versatility: Wide input voltage range makes it suitable for a variety of applications and power sources.

Additional Details

The RKR104BKH DC-DC converter module is engineered to meet rigorous industry standards for safety and performance. It incorporates advanced switching technology to achieve high efficiency and low output ripple. The isolation barrier provides robust protection against voltage surges and ground noise, making it ideal for sensitive applications. The module is available in various mounting configurations to suit different installation requirements.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess