EN
  • EN
  • DE

RKZ27BKGP1Q

Part No RKZ27BKGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295691-RKZ27BKGP1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKZ27BKGP1Q CAD Model

Description

The RKZ27BKGP1Q is a Transient Voltage Suppressor (TVS) diode from Renesas Electronics America. This device is designed to safeguard sensitive electronic components from voltage transients, such as electrostatic discharge (ESD) and surge events. With a fast response time and high surge current capability, the RKZ27BKGP1Q provides robust overvoltage protection for various applications.

Applications:

  • Automotive Electronics: Protection of ECUs, sensors, and other automotive systems from voltage transients and ESD.
  • Industrial Automation: Safeguarding control systems, PLCs, and other industrial equipment from voltage spikes.
  • Consumer Electronics: Protecting sensitive components in smartphones, tablets, and other portable devices.
  • Communication Systems: Surge protection for network interfaces and communication lines.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting against voltage transients.

Features:

  • High Surge Capability: Capable of handling high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuits.
  • Low Clamping Voltage: Minimizes voltage stress on protected components.
  • Compact Package: Small form factor for space-constrained applications.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability and performance.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime.
  • Extended Product Lifespan: Increases the longevity of electronic devices by protecting them from overvoltage stresses.
  • Cost-Effective Protection: Provides a cost-efficient solution for overvoltage protection.
  • Simplified Design: Easy to integrate into circuit designs.

Additional Details:

The RKZ27BKGP1Q likely has a reverse standoff voltage around 27V. The 'GP1Q' suffix suggests it is AEC-Q101 qualified for automotive applications. It’s designed for unidirectional protection. This TVS diode is housed in a compact surface mount package, which minimizes board space requirements. The device offers excellent clamping characteristics, ensuring that the protected circuitry is exposed to minimal voltage stress during transient events. For detailed specifications, including surge current ratings, clamping voltage, and operating temperature range, refer to the device’s datasheet. It is well-suited for a range of electronic applications, especially those requiring high reliability.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess