EN
  • EN
  • DE

RKZ6.8B2KGP1Q

Part No RKZ6.8B2KGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 095885-RKZ6.8B2KGP1Q
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKZ6.8B2KGP1Q CAD Model

Description

The RKZ6.8B2KGP1Q is a Zener diode produced by Renesas Electronics America. Designed to provide a stable voltage reference, it is frequently utilized in electronic circuits for voltage regulation and overvoltage protection. Its key feature is maintaining a consistent voltage across its terminals when the current fluctuates.

Applications

  • Voltage Regulation: Ensuring a stable output voltage in power supplies, safeguarding downstream components.
  • Overvoltage Protection: Clamping voltage spikes to prevent damage to sensitive electronic components.
  • Signal Clipping: Limiting the voltage amplitude of signals to a specific level.
  • Voltage Referencing: Providing a reliable voltage reference for comparators and analog-to-digital converters (ADCs).

Features

  • Zener Voltage: 6.8V (Nominal). The exact tolerance should be checked within the product datasheet.
  • Low Reverse Leakage Current: Reduces power consumption and contributes to improved voltage regulation.
  • Fast Response Time: Quickly responds to voltage transients, offering effective protection.
  • Small Package Size: Facilitates integration into compact circuit designs. Consult the datasheet for specific package information.
  • RoHS Compliant: Lead-free construction, in compliance with environmental standards.

Benefits

  • Stable Voltage Output: Provides a consistent and dependable voltage reference.
  • Effective Overvoltage Protection: Protects vulnerable components from voltage surge-related damage.
  • Improved Circuit Stability: Enhances overall circuit performance and reliability.
  • Reduced Power Dissipation: Minimizes energy waste due to low leakage current characteristics.
  • Compact Design: Enables usage within applications where space is restricted.

Additional Details

For complete specifications, including reverse current, forward voltage, and temperature coefficient, consult the official Renesas datasheet for the RKZ6.8B2KGP1Q. It is crucial to consider the maximum power dissipation rating to avoid overheating. Appropriate mounting and thermal management techniques may be necessary based on application conditions. This Zener diode offers a solid solution for varied voltage regulation and protection demands in electronic circuits. Always consult the datasheet for precise electrical characteristics and application directives to guarantee optimum performance and safety.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess