EN
  • EN
  • DE

RQA0004PXDQS

Part No RQA0004PXDQS
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243711-RQA0004PXDQS
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RQA0004PXDQS CAD Model

Description

The RQA0004PXDQS is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Renesas Electronics America. It is designed for power management and switching applications. It features low on-resistance and high-speed switching, making it suitable for efficient power control.

Applications:

  • Load switching: Controlling power to various loads in electronic systems.
  • DC-DC converters: Enhancing the efficiency of voltage regulation circuits.
  • Power management in portable devices: Optimizing power consumption in battery-operated devices.
  • Motor control: Driving small motors with efficient power delivery.
  • Backlight inverters: Powering LCD backlights.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • High-speed switching: Enables efficient switching at higher frequencies.
  • Low gate charge: Reduces switching losses and improves efficiency.
  • Avalanche rated: Offers robustness against voltage spikes.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • Pb-free lead plating: Compliant with environmental regulations.

Benefits:

  • Increased efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Reduced heat generation: Lower power losses result in less heat, improving reliability.
  • Improved system performance: Fast switching speed enhances the response time of circuits.
  • Simplified thermal management: Lower heat generation simplifies cooling requirements.
  • Compact design: Surface mount package saves board space.

Additional Details:

The RQA0004PXDQS is typically used in applications where a P-channel MOSFET is required for switching or power control. The datasheet will provide specific details on the drain-source voltage, gate-source voltage, and continuous drain current ratings. It’s typically available in a small surface-mount package, allowing for high-density circuit designs. Because it is avalanche rated, it can withstand transient voltage spikes, providing an extra layer of protection to the circuit. The low gate charge allows for efficient high-frequency switching, making it suitable for modern power electronics applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess