The UPA2709AGR-E2-AT is a P-channel MOSFET manufactured by Renesas Electronics America. It's designed for power management applications, specifically load switching and power control in portable devices and other low-voltage systems. This MOSFET features low on-resistance (RDS(on)) and fast switching speeds, making it an efficient and effective choice for power switching applications.
Applications
- Load switching
- Power management
- Battery charging circuits
- DC-DC converters
- Portable devices
Features
- P-channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Low threshold voltage
- Surface mount package
- RoHS compliant
Benefits
- Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
- Fast Switching: Enables high-frequency operation and reduces switching losses.
- Compact Size: The small surface mount package allows for easy integration into space-constrained applications.
- Low Threshold Voltage: Simplifies gate drive requirements and allows for operation at low voltages.
- Reliable Performance: Provides robust and dependable power switching in various operating conditions.
Additional Details
The UPA2709AGR-E2-AT typically has an RDS(on) in the milliohm range and is designed for operation at low gate drive voltages. The surface mount package simplifies assembly and allows for high-density circuit designs. It's a reliable and efficient solution for power management in portable electronics and other low-voltage systems.