EN
  • EN
  • DE

PET-06-02-L-RA-SD

Part No PET-06-02-L-RA-SD
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description .250" POWERSTRIP/40 A HIGH-POWER / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Samtec Inc.
Series *
Package Tray
Standard Package 24
Win Source Part Number 1338358-PET-06-02-L-RA-SD
Ultra Librarian 3D Model Ultra Librarian PET-06-02-L-RA-SD CAD Model

Description

The Samtec Inc. PET-06-02-L-RA-SD is a blade-type power connector assembly that is part of the PET series.

  • Manufacturer: Samtec Inc.
  • Product: PET-06-02-L-RA-SD
  • Type: Blade-type power connector assembly
  • Series: PET
  • Application: Power applications
  • Packaging: Tray
  • Standard Package: 24
  • Popularity: Medium

You May Also Be Interested in

Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622
TE Connectivity
CONN RCPT 6POS 2.00MM PCB SLDR
Need more? Email Us
TE Connectivity
CONN RCPT 5POS 5.00MM PCB SLDR
Lowest to $8.3103
TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485
TE Connectivity
CONN HSG PLUG 2POS 7.80MM BLACK / 2 Position Blade Type Power Housing Connector Plug Black 0.307" (7.80mm)
Lowest to $1.0080
Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389
Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us
TE Connectivity
CONN RCPT 6POS 11.18MM PCB SLDR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess