The UPA2762UGR is a P-channel Power MOSFET from Renesas Electronics America. This MOSFET is designed for high-speed switching applications and load switching. It features a low on-resistance, which minimizes power loss and improves efficiency in various electronic circuits. The device is commonly used in portable devices, power management systems, and other applications where power efficiency is crucial.
Applications:
- Load switch
- Power management in portable devices
- DC-DC converters
- Battery protection circuits
- High-speed switching applications
Features:
- P-Channel MOSFET: Ideal for high-side switching applications.
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
- High-Speed Switching: Enables fast and efficient switching operation.
- Surface Mount Package: Suitable for compact designs.
- Logic Level Gate Drive: Can be driven directly by logic level signals.
Benefits:
- Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
- Compact Design: Surface mount package allows for smaller and more compact designs.
- Simplified Driving: Logic level gate drive simplifies the driving circuitry.
- Reliable Performance: Designed for stable and consistent performance.
- Versatile Application: Suitable for a wide range of power management and switching applications.
The UPA2762UGR is typically housed in a small surface-mount package such as a SOP or similar. Key electrical characteristics include a drain-source voltage (VDS) rating of -20V, a continuous drain current (ID) of around -2A, and a very low on-resistance (RDS(on)) typically in the range of 50 mΩ to 100 mΩ at a gate-source voltage (VGS) of -4.5V. The logic-level gate drive capability allows it to be easily controlled by microcontrollers and other logic devices. The low on-resistance contributes to efficient operation, reducing heat generation and extending battery life in portable applications.