EN
  • EN
  • DE

TLP7830(TL,E

Part No TLP7830(TL,E
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description X36 Pb-f Opto Isolation Amplifier Digital Output SO8L Tape & Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8541408000, 8541408000
Win Source Part Number 970374-TLP7830(TL,E
Categories PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP7830(TL,E CAD Model

Description

The TLP7830(TL,E is a high-isolation voltage photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring reinforced insulation and high-voltage isolation. It features a GaAlAs infrared emitting diode (IRED) optically coupled to a high-gain, high-speed photodetector IC. This design provides excellent electrical isolation and reliable signal transmission.

Applications

  • Power Supplies: Used for providing reinforced isolation in AC-DC power supplies, ensuring safety and compliance with regulatory standards.
  • Inverters: Isolates control signals in inverter circuits, protecting low-voltage control components from high-voltage power stages.
  • Motor Control: Provides electrical isolation between the control unit and the motor drive circuitry.
  • Industrial Equipment: Used in various industrial automation and control systems to isolate communication and control signals.
  • Medical Equipment: Critical for isolating patient-connected circuits, ensuring patient safety and regulatory compliance.

Features

  • High Isolation Voltage: Offers a reinforced insulation voltage of 5000 Vrms, meeting stringent safety requirements.
  • High-Speed Switching: Provides a typical propagation delay time of 200 ns, enabling fast signal transmission.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range of -40°C to +100°C.
  • Low Input Current: Requires a low forward current for the input LED, minimizing power consumption.
  • Compact Package: Available in a small SO6 package, optimizing board space.

Benefits

  • Enhanced Safety: High isolation voltage protects against electrical shock and ensures compliance with safety standards.
  • Reliable Performance: Provides stable and consistent performance in harsh industrial environments.
  • Efficient Power Consumption: Low input current reduces overall power requirements.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of applications requiring high isolation.

The TLP7830(TL,E is designed to operate with a supply voltage range typically from 4.5 V to 5.5 V. It is compliant with international safety standards such as UL, cUL, and VDE. This photocoupler is an excellent choice for applications demanding robust electrical isolation, high-speed performance, and compact size.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess