The UPA2803T1L-E2 is a P-channel power MOSFET from Renesas Electronics America. It is designed for load switching and power management applications. This MOSFET features a low on-resistance, which minimizes power loss during switching operations. This device is often used in portable devices and other applications where efficiency is critical.
Applications
- Load Switching
- Power Management Circuits
- DC-DC Converters
- Battery Charging Circuits
- Portable Devices
Features
- P-Channel MOSFET: Utilizes P-channel technology.
- Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
- High-Speed Switching: Designed for fast switching speeds, reducing switching losses.
- Surface Mount Package: Available in a surface mount package, facilitating automated assembly.
- Halogen-Free: Meets environmental standards for halogen content.
Benefits
- Improved Efficiency: Low on-resistance minimizes power dissipation, improving overall efficiency.
- Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management.
- Faster Switching: High-speed switching capabilities reduce switching losses.
- Compact Design: Surface mount package enables space-saving designs.
- Environmentally Friendly: Halogen-free construction meets environmental regulations.
Additional Details
The UPA2803T1L-E2 has specific drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings that must be considered for each application. The RDS(on) is typically specified at given VGS and ID values. The device's thermal resistance (RθJA or RθJC) is an important parameter for thermal design. This MOSFET is available in a surface mount package suitable for automated assembly. Key datasheet parameters include the gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss), which affect switching performance. The UPA2803T1L-E2 is typically halogen-free and RoHS compliant. Refer to Renesas' official datasheet for precise specifications and application guidelines to ensure optimal performance. The suffix '-E2' typically indicates specific environmental compliance or packaging variations.