The UPA2804T1L is a P-channel power MOSFET manufactured by Renesas Electronics America. It is designed for a variety of switching applications, offering efficient power management and reliable performance in a compact form factor.
Applications:
- DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- Motor Control Circuits
- Backlight Inverters
Features:
- Low On-Resistance: Reduces power loss and improves efficiency.
- High-Speed Switching: Minimizes switching losses at higher frequencies.
- Surface Mount Package: Enables compact and efficient PCB design.
- Gate Threshold Voltage: Optimized for logic-level drive.
- Pb-Free Plating: Compliant with RoHS standards for environmental friendliness.
Benefits:
- Enhanced Efficiency: Low on-resistance minimizes conduction losses, resulting in cooler operation and higher overall system efficiency.
- Improved Performance: Fast switching speeds reduce switching losses and improve response times in dynamic applications.
- Compact Design: The surface-mount package allows for smaller and more densely populated PCBs.
- Easy to Drive: Optimized gate threshold voltage simplifies the driving circuitry.
- Environmentally Compliant: Pb-free plating ensures compliance with environmental regulations.
Technical Specifications:
The UPA2804T1L is characterized by its low on-resistance (Rds(on)) and fast switching speed. The drain-source voltage (Vds) rating allows it to handle typical power supply voltages. Its gate-source voltage (Vgs) is designed for compatibility with logic-level control signals. The device is available in a surface-mount package for automated assembly. The specific values for Rds(on), Vds, Vgs, and continuous drain current (Id) will vary based on operating conditions and should be verified in the device's datasheet.
This MOSFET is particularly well-suited for applications where efficiency, size, and performance are critical, such as in portable devices and power management circuits.