EN
  • EN
  • DE

UPA2830T1L-E2-AT#YJ1

Part No UPA2830T1L-E2-AT#YJ1
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet P-ch 20V 32A 8-PIN Hvson T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1128932-UPA2830T1L-E2-AT#YJ1
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA2830T1L-E2-AT#YJ1 CAD Model

Description

The Renesas Electronics America UPA2830T1L-E2-AT#YJ1 is a P-channel MOSFET designed for power management applications. This MOSFET features low on-resistance and high-speed switching, making it suitable for various switching and load switch applications. Its compact package and high efficiency contribute to a compact and efficient solution.

Applications:

  • Load Switching: Used in load switching circuits to control power distribution.
  • Power Management: Provides efficient power management in various electronic devices.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Battery Management Systems: Implemented in battery management systems for charge and discharge control.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable devices.

Features:

  • P-Channel MOSFET: Enhances design flexibility and simplifies drive circuitry.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Small Package: Available in a small package size for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Lead-Free: Lead-free construction for environmental compliance.

Benefits:

  • High Efficiency: Reduces power loss and improves overall system efficiency.
  • Fast Switching Speed: Enables fast and efficient power conversion.
  • Compact Size: Allows for integration into small and portable devices.
  • Simplified Design: Simplifies drive circuitry with P-channel configuration.
  • Reliable Operation: Ensures reliable operation in various applications.
  • Environmental Compliance: RoHS compliant and lead-free construction.

Additional Details:

The UPA2830T1L-E2-AT#YJ1 features low on-resistance, reducing power loss and improving efficiency. Its high-speed switching characteristics enable fast and efficient power conversion. The device is available in a small package, making it suitable for space-constrained applications. It is RoHS compliant and lead-free, ensuring environmental compliance. The device is designed for power management and load switching applications, offering a combination of performance and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess