EN
  • EN
  • DE

UPA801T-T1

Part No UPA801T-T1
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description HIGH-FREQUENCY LOW NOISE AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277531-UPA801T-T1
Manufacturer Homepage www.renesas.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA801T-T1 CAD Model

Description

The UPA801T-T1 is a silicon monolithic microwave amplifier manufactured by Renesas Electronics America. This amplifier is designed for low-noise amplification in RF and microwave applications. It features a high gain and low noise figure, making it suitable for use in communication systems, radar receivers, and other sensitive RF front-end applications. Its primary function is to boost the signal strength of weak RF signals while adding minimal noise to the amplified signal.

Applications

  • Low-Noise Amplifiers (LNAs): Amplifying weak signals in communication receivers.
  • Radar Receivers: Boosting the signal strength in radar systems.
  • Satellite Communication: Used in satellite communication equipment for signal amplification.
  • Wireless Communication: General use in wireless communication systems requiring low-noise amplification.

Features

  • Low Noise Figure: Minimizes the amount of noise added during amplification.
  • High Gain: Provides a significant increase in signal strength.
  • Wideband Performance: Operates over a wide range of frequencies.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • Improved Signal Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Communication Range: High gain boosts signal strength, extending the communication range.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.
  • Compact Design: Surface mount package allows for high-density circuit designs.

Additional Details

The UPA801T-T1 is typically characterized by its gain, noise figure, and input/output impedance. These parameters are crucial for designing circuits that require optimal performance. It is commonly used in cellular base stations, GPS receivers, and other high-performance RF/microwave systems. The device's performance is optimized for operation in the GHz range. Its small size and high performance make it a versatile component for a wide range of demanding applications. Proper impedance matching is essential for achieving the specified performance characteristics. The device is designed for use in 50-ohm systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3396 $59.4300
415+ $0.2795 $115.9925
645+ $0.2703 $174.3435
885+ $0.2622 $232.0470
1,145+ $0.2529 $289.5705
1,535+ $0.2264 $347.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess