EN
  • EN
  • DE

UPC451GR(5)-9LG-E1-A

Part No UPC451GR(5)-9LG-E1-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Single Power Supply Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159855-UPC451GR(5)-9LG-E1-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC451GR(5)-9LG-E1-A CAD Model

Description

The UPC451GR(5)-9LG-E1-A is a dual operational amplifier (op-amp) manufactured by Renesas Electronics. It is designed for a wide range of general-purpose applications requiring stable and reliable amplification of analog signals. This op-amp is characterized by its low noise, low offset voltage, and wide bandwidth, making it suitable for audio amplification, filtering, and instrumentation.

Applications

  • Audio Amplification: Used in audio amplifiers, preamplifiers, and headphone amplifiers.
  • Active Filters: Employed in active filter circuits for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers for amplifying low-level signals from sensors.
  • Voltage Followers: Implemented as voltage followers for buffering signals and impedance matching.
  • Signal Conditioning: Used for signal conditioning in data acquisition systems and industrial control equipment.
  • Oscillators: Employed in oscillator circuits for generating stable waveforms.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Offers low noise performance for high-fidelity signal amplification.
  • Low Offset Voltage: Features low input offset voltage for accurate signal processing.
  • Wide Bandwidth: Provides wide bandwidth for amplifying high-frequency signals.
  • High Gain: Offers high open-loop gain for accurate signal amplification.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically ±3V to ±16V.

Benefits

  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • High-Fidelity Amplification: Provides low noise and low distortion amplification for audio applications.
  • Accurate Signal Processing: Low offset voltage ensures accurate signal processing.
  • Stable Performance: Offers stable performance over a wide temperature range.
  • Simplified Design: Easy to integrate into circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for general-purpose amplification.

The UPC451GR(5)-9LG-E1-A is typically packaged in an 8-pin SOP (Small Outline Package). The '(5)' might refer to a specific manufacturing lot or internal identifier. The '9LG' is likely a date or production code, and the '-E1' often designates that it is an environmentally friendly or RoHS compliant version. The '-A' might indicate a specific revision or grade of the part. The op-amp requires external components such as resistors and capacitors to configure the desired gain, frequency response, and other performance characteristics. It is a reliable and versatile component for a multitude of analog signal processing applications.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess