EN
  • EN
  • DE

UPC7818AHF-AZ

Part No UPC7818AHF-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Standard Regulator Pos 18V 1A 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Output Voltage 18 V
RoHS Compliant
Win Source Part Number 1102583-UPC7818AHF-AZ
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC7818AHF-AZ CAD Model

Description

The UPC7818AHF-AZ is a three-terminal positive voltage regulator manufactured by Renesas Electronics America. It is designed to provide a fixed 18V output voltage with high accuracy and stability. This regulator is commonly used in a wide range of electronic devices to maintain a stable voltage supply for sensitive components.

Applications

  • Power Supplies: Used in regulated power supplies to provide a stable 18V output.
  • Industrial Automation: Provides stable voltage for PLCs and other automation equipment.
  • Motor Control Circuits: Powers motor driver circuits requiring a stable 18V supply.
  • Instrumentation: Used in test and measurement equipment requiring a precisely regulated 18V.
  • Telecommunications Equipment: Provides regulated voltage for various telecommunications applications.

Features

  • Fixed 18V Output: Provides a stable and accurate 18V output voltage.
  • Three-Terminal Design: Simple three-terminal configuration for easy integration.
  • Overload Protection: Includes built-in overload protection to prevent damage from excessive current.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Short-Circuit Protection: Protects against short-circuit conditions.

Benefits

  • Stable Voltage Supply: Ensures a consistent and reliable power supply for sensitive components.
  • Simplified Circuit Design: Easy to integrate into existing circuits, streamlining the design process.
  • Protection Against Damage: Built-in protection features prevent damage from overload, thermal, and short-circuit conditions.
  • Improved System Reliability: Enhances overall system reliability and reduces downtime.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

Additional Details

The UPC7818AHF-AZ typically requires a minimum input voltage of around 20.5V to maintain a stable 18V output. The maximum input voltage is typically around 35V. The regulator can typically supply up to 1A of output current with adequate heat sinking. The package type is TO-220. It is crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines. A heat sink might be required based on the input voltage and load current.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess