EN
  • EN
  • DE

UPD70F3040YGM-UEU-A

Part No UPD70F3040YGM-UEU-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102919-UPD70F3040YGM-UEU-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3040YGM-UEU-A CAD Model

Description

The UPD70F3040YGM-UEU-A is a microcontroller manufactured by Renesas Electronics America. It belongs to Renesas' extensive line of microcontrollers designed for a wide range of embedded applications. This particular model is part of the 78K0R/Kx3-L series, known for its low power consumption and efficient processing capabilities. The microcontroller integrates various peripherals, making it suitable for applications requiring real-time control and data processing.

Applications

  • Industrial Control Systems: Used in automation equipment, process controllers, and motor control applications.
  • Consumer Electronics: Found in home appliances, remote controls, and other consumer devices.
  • Automotive Systems: Employed in body control modules, lighting control, and sensor interfaces.
  • Medical Devices: Can be utilized in portable medical equipment and monitoring systems.
  • IoT Devices: Suitable for smart sensors, wireless communication modules, and other IoT applications.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • High-Performance CPU: Features a powerful 78K0R core for efficient instruction execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for timing control, event counting, and PWM generation.
  • Communication Interfaces: Supports various communication interfaces such as UART, SPI, and I2C for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital values to analog signals.
  • Interrupt Controller: Manages interrupts from various peripherals and external sources.
  • Operating Voltage: Operates on a single power supply in range of 1.8V to 5.5V.

Benefits

  • Reduced System Cost: Integration of multiple peripherals on a single chip reduces the need for external components.
  • Improved System Performance: The high-performance CPU and efficient architecture enable faster processing and real-time control.
  • Lower Power Consumption: Low power design extends battery life and reduces energy consumption.
  • Simplified System Design: Integrated peripherals and easy-to-use development tools simplify system design and development.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and durability.

Technical Specifications

The UPD70F3040YGM-UEU-A typically includes features such as Flash memory (e.g., 64KB or more), RAM (e.g., 4KB or more), multiple timers, UART, SPI, I2C, ADC, and DAC. It operates on a single power supply and is available in various package options. For detailed specifications, refer to the Renesas Electronics America datasheet for this specific product.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess