EN
  • EN
  • DE

UPD70F3371M2GBA-GAH-E3-Q

Part No UPD70F3371M2GBA-GAH-E3-Q
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758493-UPD70F3371M2GBA-GAH-E3-Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3371M2GBA-GAH-E3-Q CAD Model

Description

The UPD70F3371M2GBA-GAH-E3-Q is a microcontroller manufactured by Renesas Electronics America. This product belongs to the 78K0R family of microcontrollers, which are known for their low power consumption and suitability for a wide range of embedded applications, particularly those requiring battery operation or energy efficiency.

Applications

  • Consumer electronics: Remote controls, battery chargers, and small appliances.
  • Industrial control: Sensor interfaces, simple motor control, and process monitoring.
  • Healthcare: Portable medical devices, fitness trackers, and wearable sensors.
  • Automotive: Low-power automotive applications, such as lighting control and door locking systems.
  • Metering: Smart meters for electricity, gas, and water.

Features

  • 8-bit 78K0R CPU core with ultra-low power consumption.
  • On-chip flash memory for program storage.
  • On-chip RAM for data storage.
  • Multiple timers and counters for precise timing and control.
  • Serial communication interfaces, including UART, SPI, and I2C.
  • Analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Digital I/O ports for controlling external devices.
  • Low-voltage detection circuit.
  • Real-time clock (RTC) with calendar function.

Benefits

  • Ultra-low power consumption: Enables long battery life in portable applications.
  • Reduced system cost: Integration of various peripherals on a single chip minimizes the need for external components.
  • Simplified design: The wide range of on-chip peripherals simplifies system design and reduces development time.
  • Enhanced reliability: Renesas' reputation for quality ensures reliable operation in harsh environments.
  • Flexible operating voltage: Operates over a wide voltage range, accommodating various power sources.

Additional Details

The specific memory configuration (flash and RAM size) and the number of I/O ports may vary. Detailed specifications can be found in the Renesas datasheet for this part number. Package options typically include QFP (Quad Flat Package) or other surface-mount packages. It is usually programmed using a dedicated programmer and development tools provided by Renesas. The 78K0R family of microcontrollers features a comprehensive set of power-saving modes, allowing for optimal energy management. Specific features such as the type and number of ADC channels, timers, and communication interfaces are provided in the device's datasheet. The -GAH-E3-Q suffix indicates specific packaging and environmental compliance details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess