EN
  • EN
  • DE

UPD720114GA-YEU-A

Part No UPD720114GA-YEU-A
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description IC CONTROLLER USB 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3.14 V to 3.46 V
Temperature Range - Operating 0°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 090407-UPD720114GA-YEU-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720114GA-YEU-A CAD Model

Description

The UPD720114GA-YEU-A is a USB host controller manufactured by Renesas Electronics America. It is designed to provide USB connectivity between a host system and various USB peripherals, handling data transfer and device management based on USB specifications.

Applications

  • Embedded Systems: Implementing USB host capabilities in embedded systems for industrial control and data acquisition applications.
  • Single-Board Computers (SBCs): Enabling USB functionality on SBCs used in prototyping, development, and specialized computing environments.
  • Instrumentation: Supporting USB-based instrumentation and measurement equipment for automated data collection and control systems.
  • Point-of-Sale (POS) Systems: Providing connectivity for USB peripherals such as barcode scanners, receipt printers, and payment terminals in retail settings.
  • Industrial Automation: Facilitating communication with USB-based industrial devices including sensors, actuators, and programmable logic controllers (PLCs).

Features

  • USB 2.0 Compliant: Supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) USB data transfer rates.
  • Host Controller Interface: Provides a standard host controller interface to simplify integration with a variety of host systems.
  • Integrated Transceiver: Includes a built-in USB transceiver to reduce the external component count and streamline the board design process.
  • Root Hub Functionality: Implements a root hub to manage multiple USB ports and handle device enumeration and configuration tasks.
  • Power Management Support: Incorporates power management features to minimize power consumption during idle or low-activity periods.

Benefits

  • Enhanced USB Connectivity: Enables seamless integration of USB peripherals with embedded systems and host computing platforms.
  • Simplified System Design: Reduces design complexity by integrating a transceiver and offering a standardized host controller interface.
  • Improved Data Transfer Performance: Enables high-speed USB data transfer rates, enhancing performance in data-intensive applications.
  • Reduced Power Consumption: Minimizes power usage and extends battery life in portable applications through integrated power management features.
  • Cost-Effective USB Solution: Provides a cost-effective method for adding USB host functionality to different embedded and industrial solutions.

Additional Details

The UPD720114GA-YEU-A typically interfaces with a host system through a PCI or similar bus interface. It manages the complexity of the USB protocol, including device enumeration, configuration, and data transfer processes. Proper driver support is essential for proper operation within the host operating system environment. Exact package configurations and operating temperature specifications may vary.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5772 $55.2020
80+ $1.2942 $103.5360
120+ $1.2537 $150.4440
165+ $1.2133 $200.1945
215+ $1.1728 $252.1520
290+ $1.0515 $304.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess