EN
  • EN
  • DE

UPD780022A-B87

Part No UPD780022A-B87
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 394447-UPD780022A-B87
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780022A-B87 CAD Model

Description

The UPD780022A-B87 is a microcontroller belonging to the 78K/0 series, manufactured by Renesas Electronics. It is designed for embedded applications where low power consumption and efficient processing are crucial. It provides a range of peripherals and features suitable for diverse control and automation tasks.

Applications

  • Remote control systems
  • Small appliance control
  • Security systems
  • Industrial control devices
  • Consumer electronics

Features

  • Core: 78K/0 CPU core
  • Memory: Integrated ROM and RAM
  • Operating Voltage: Operates within a specified voltage range (check datasheet for precise value)
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices
  • Timers/Counters: Built-in timers and counters for precise timing and event counting
  • Serial Communication: UART and other serial interfaces for communication with other devices
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital values
  • Interrupt Handling: Sophisticated interrupt controller for handling various interrupt sources
  • Power Saving Modes: Multiple power-saving modes to minimize power consumption

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals.
  • Cost-Effective: Provides a good balance of performance and price.
  • Easy to Program: Supported by Renesas' development tools and comprehensive documentation.
  • Compact Size: Allows for integration into small form factor devices.

Additional Details

The UPD780022A-B87 microcontroller is often used in applications requiring precise timing and control. Its UART interface enables serial communication, and the A/D converter facilitates analog signal processing. Consult the device datasheet for detailed specifications, including memory size, pinout configuration, and operating temperature range. Programming is typically done using C or assembly language, using Renesas' integrated development environment (IDE). It's designed to be robust and reliable in demanding environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess