EN
  • EN
  • DE

UPD780024ASGB-X22-8ET

Part No UPD780024ASGB-X22-8ET
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 394470-UPD780024ASGB-X22-8ET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780024ASGB-X22-8ET CAD Model

Description

The UPD780024ASGB-X22-8ET is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of the 78K0 series, known for its low power consumption and versatile peripheral set. It is designed for a variety of embedded applications where efficient processing and low power operation are critical.

Applications

  • Consumer Electronics: Used in devices like remote controls, small appliances, and other battery-powered gadgets.
  • Industrial Control: Suitable for basic industrial control systems, such as simple motor control and sensor interfaces.
  • Automotive Subsystems: Can be employed in automotive applications that require minimal processing power, such as lighting control or simple sensor monitoring.
  • Medical Devices: Found in portable medical devices where low power consumption is a key requirement.
  • IoT Devices: Utilized in various Internet of Things (IoT) applications, including smart sensors and wireless communication modules.

Features

  • 8-bit CPU Core: Based on the Renesas 78K0 architecture, providing efficient processing for various control tasks.
  • Low Power Consumption: Designed for minimal power usage, making it suitable for battery-operated devices.
  • On-Chip Memory: Includes internal Flash memory for program storage and RAM for data storage.
  • Timers: Equipped with multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values, facilitating sensor input.
  • Interrupt Controller: Supports multiple interrupt sources for responsive event handling.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external components.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Reduced System Cost: Integration of various peripherals reduces the need for external components.
  • Simplified Development: Comprehensive development tools and documentation support easy integration and programming.
  • Robust Performance: Reliable operation in various environmental conditions.
  • Versatile Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.

Additional Details

The UPD780024ASGB-X22-8ET operates within a specified voltage range (e.g., 2.7V to 5.5V), and its temperature range typically spans from -40°C to +85°C. It includes features such as a watchdog timer for error recovery and power-saving modes to further optimize energy consumption. The package type for this microcontroller is generally a small outline package (SOP) or similar, facilitating easy integration into compact designs. Programming and debugging are typically supported via a dedicated interface using Renesas' development tools.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0333 $60.9990
70+ $1.6684 $116.7880
110+ $1.6162 $177.7820
150+ $1.5641 $234.6150
195+ $1.5120 $294.8400
260+ $1.3555 $352.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess