EN
  • EN
  • DE

UPD78F0888AGKA-GAJ-G/JM

Part No UPD78F0888AGKA-GAJ-G/JM
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TQFP64
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 750530-UPD78F0888AGKA-GAJ-G/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0888AGKA-GAJ-G/JM CAD Model

Description

The UPD78F0888AGKA-GAJ-G/JM is an 8-bit microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Lx3 series and is designed for a wide range of embedded applications, providing a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Used in various consumer electronic devices such as remote controls, appliances, and toys.
  • Industrial Control: Employed in industrial control systems for motor control, sensor monitoring, and data acquisition.
  • Automotive Electronics: Integrated into automotive applications for body control, lighting control, and engine management.
  • Medical Devices: Used in medical devices such as blood glucose meters and patient monitoring systems.
  • Security Systems: Incorporated into security systems for alarm control and access control.
  • Motor Control: Employed in various motor control applications due to its timers and PWM capabilities.

Features

  • 8-Bit CPU: Features an 8-bit 78K0 CPU core.
  • Flash Memory: Includes a Flash memory capacity, typically ranging from 32KB to 60KB depending on the specific variant.
  • RAM: Includes a RAM capacity, typically ranging from 1KB to 4KB.
  • Timers: Equipped with multiple timers for various timing and control applications.
  • Serial Communication Interfaces: Includes serial communication interfaces such as UART, SPI, and I2C.
  • A/D Converter: Integrated with an Analog-to-Digital Converter (ADC) for analog signal acquisition.
  • PWM: Includes Pulse Width Modulation (PWM) outputs for motor control and other applications.
  • Interrupt Controller: Features an interrupt controller for efficient interrupt handling.

Benefits

  • Versatile Microcontroller: Provides a versatile platform for a wide range of embedded applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Reliable Performance: Renesas' reputation for quality ensures reliable performance.
  • Wide Temperature Range: Operates over a wide temperature range, making it suitable for industrial and automotive applications.

Additional Details

The UPD78F0888AGKA-GAJ-G/JM offers a robust and cost-effective solution for various embedded applications. Its balance of performance, low power consumption, and integrated peripherals make it an ideal choice for consumer electronics, industrial control, automotive electronics, and medical devices. The specific features and specifications may vary depending on the exact variant of the microcontroller. Consult the Renesas datasheet for detailed specifications, application notes, and programming information.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,341 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess