EN
  • EN
  • DE

UPD79F0057GA(S)-402-8EU-E2

Part No UPD79F0057GA(S)-402-8EU-E2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 395517-UPD79F0057GA(S)-402-8EU-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD79F0057GA(S)-402-8EU-E2 CAD Model

Description

The UPD79F0057GA(S)-402-8EU-E2 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the 79F0057 series, designed for embedded applications requiring a balance of processing power, low power consumption, and versatile peripheral options.

Applications

  • Industrial control systems: Used for controlling various industrial processes and equipment.
  • Consumer electronics: Found in devices like remote controls, appliances, and audio players.
  • Automotive applications: Employed in body control modules, sensor interfaces, and other automotive electronic systems.
  • Medical devices: Integrated into portable medical equipment and monitoring systems.
  • Internet of Things (IoT) devices: Used for data collection, processing, and communication in IoT applications.

Features

  • High-performance CPU core: Features a powerful processing core optimized for embedded control tasks.
  • Integrated memory: Includes on-chip Flash memory for program storage and RAM for data storage.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Rich set of peripherals: Offers a wide range of peripheral interfaces, including UART, SPI, I2C, and timers.
  • Analog-to-digital converter (ADC): Equipped with an ADC for interfacing with analog sensors.
  • Digital-to-analog converter (DAC): Provides a DAC for generating analog output signals.
  • Multiple timers: Features multiple timers for various timing and control applications.
  • Interrupt controller: Includes an interrupt controller for efficient interrupt handling.
  • Debug interface: Provides a debug interface for program debugging and testing.

Benefits

  • Improved system performance: The high-performance CPU core enables efficient execution of embedded control algorithms.
  • Reduced power consumption: The low-power design extends battery life in portable applications.
  • Simplified system design: The integrated peripherals reduce the need for external components, simplifying system design.
  • Enhanced system reliability: The robust design and error correction features ensure reliable system operation.
  • Faster time-to-market: The comprehensive development tools and support resources accelerate product development.
  • Cost-effective solution: The integrated features and optimized design provide a cost-effective solution for embedded control applications.

Technical Specifications: Detailed specifications for the UPD79F0057GA(S)-402-8EU-E2, including clock speed, memory size, peripheral configurations, and operating voltage, are available in the Renesas product datasheet. Please refer to the official Renesas documentation for accurate and up-to-date specifications.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess