EN
  • EN
  • DE

RF1630TR13

Part No RF1630TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293186-RF1630TR13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF1630TR13 CAD Model

Description

The RF1630TR13 is a high-performance RF amplifier manufactured by RF Micro Devices. This amplifier is designed to provide significant gain and low noise, making it suitable for a wide range of wireless communication applications. Its primary function is to boost the power of weak RF signals, enhancing the overall performance of communication systems.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters to enhance signal strength and coverage.
  • Wireless Communications: Employed in various wireless devices such as radios, modems, and routers to improve signal reception and transmission.
  • GPS Receivers: Boosts the sensitivity of GPS receivers for more accurate positioning.
  • Satellite Communication: Enhances signal reception in satellite communication systems.
  • ISM Band Applications: Used in industrial, scientific, and medical (ISM) band devices to improve wireless communication.

Features:

  • High Gain: Provides substantial signal amplification to improve receiver and transmitter performance.
  • Low Noise Figure: Minimizes added noise to the signal, enhancing overall sensitivity.
  • Broadband Operation: Operates effectively across a wide range of frequencies.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Stable Performance: Ensures consistent and reliable operation under varying conditions.

Benefits:

  • Improved Signal Reception: Enhances the sensitivity of receiver systems, leading to better performance.
  • Extended Communication Range: Enables longer communication distances by amplifying weak signals.
  • Reduced Interference: Minimizes the impact of noise and interference on received signals.
  • Enhanced System Reliability: Provides stable and consistent performance, ensuring reliable operation.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and costs.

The RF1630TR13 amplifier typically operates with a low voltage supply and requires minimal external components for operation. Its compact size allows for easy integration into various devices and systems. The amplifier is designed to provide consistent and reliable performance under varying operating conditions. Its high gain characteristics are specifically engineered to improve the signal-to-noise ratio, particularly in weak signal environments. The robust design ensures reliable performance even under demanding operating conditions. It is a popular choice for applications requiring a small size and minimal power consumption, without compromising on performance. Proper thermal management is essential for optimal performance and long-term reliability.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
620+ $0.1623 $100.6260
960+ $0.1567 $150.4320
1,375+ $0.1455 $200.0625
1,790+ $0.1399 $250.4210
2,235+ $0.1343 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess