EN
  • EN
  • DE

RF5565SR

Part No RF5565SR
Manufacturer RF Micro Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1120+
Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 733778-RF5565SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5565SR CAD Model

Description

The RF5565SR is a high-power, high-efficiency Front-End Module (FEM) designed by RF Micro Devices (now Qorvo). This module is primarily intended for WLAN (Wireless Local Area Network) applications operating in the 2.4 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a compact package, offering optimized performance, reduced board space, and simplified design for wireless devices.

Applications

  • Wireless Routers: Enhances the range and performance of 2.4 GHz Wi-Fi routers.
  • Wireless Access Points: Improves signal strength and coverage in access points.
  • IoT Devices: Suitable for use in Internet of Things (IoT) devices requiring robust WLAN connectivity.
  • Mobile Devices: Can be used in smartphones, tablets, and laptops for extended Wi-Fi range.
  • Wireless Repeaters: Extends the range of existing Wi-Fi networks.

Features

  • Integrated Power Amplifier (PA): Provides high power amplification for robust transmit signals.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak incoming signals.
  • Transmit/Receive (T/R) Switch: Facilitates switching between transmit and receive modes efficiently.
  • 2.4 GHz WLAN Operation: Designed specifically for the 2.4 GHz Wi-Fi frequency band.
  • Compact Package: Allows for integration into space-constrained devices.
  • High Efficiency: Minimizes power consumption for extended battery life.

Benefits

  • Extended Range: High transmit power and receiver sensitivity increase Wi-Fi range and coverage.
  • Improved Performance: Optimized for high data rates and reliable wireless connections.
  • Reduced Board Space: Integrated functionality minimizes board area, allowing for smaller device designs.
  • Simplified Design: Reduces the number of external components, simplifying circuit design and lowering BOM costs.
  • Longer Battery Life: Efficient design minimizes power consumption, crucial for portable devices.

Technical Specifications

The RF5565SR operates at a typical supply voltage of 3.3V and offers high gain and output power. The PA delivers a specified output power level with excellent linearity. The LNA features a low noise figure, enhancing receiver sensitivity. The T/R switch ensures low insertion loss, minimizing signal degradation. Detailed specifications such as gain, output power, noise figure, supply voltage requirements, and operating temperature ranges can be found in the official Qorvo datasheet for the RF5565SR.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess