EN
  • EN
  • DE

RF9318E5.3TR13

Part No RF9318E5.3TR13
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088164-RF9318E5.3TR13
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF9318E5.3TR13 CAD Model

Description

The RF9318E5.3TR13 is a highly efficient, integrated front-end module (FEM) from RF Micro Devices, designed to enhance the performance of wireless communication systems operating in the 5 GHz band. This module is specifically engineered to optimize signal transmission and reception, leading to improved range and data throughput in Wi-Fi and other wireless applications.

Applications:

  • Wi-Fi routers and access points
  • Wireless LAN (WLAN) devices
  • Smartphones and tablets
  • IoT (Internet of Things) devices
  • Wireless video streaming applications

Features:

  • Integrated power amplifier (PA)
  • Low noise amplifier (LNA)
  • Transmit/receive (T/R) switch
  • 5 GHz band operation
  • Compact surface-mount package

Benefits:

  • Improved signal strength and range
  • Enhanced receiver sensitivity
  • Reduced system component count
  • Simplified board layout
  • Optimized for low power consumption

The RF9318E5.3TR13 integrates a power amplifier (PA) to boost the transmitted signal, a low noise amplifier (LNA) to improve receiver sensitivity, and a transmit/receive (T/R) switch to efficiently manage signal flow. This integration minimizes insertion losses and maximizes overall system efficiency. The module operates in the 5 GHz band, supporting various Wi-Fi standards, including 802.11a/n/ac. Its compact surface-mount package allows for easy integration into space-constrained applications.

The design of the RF9318E5.3TR13 prioritizes low power consumption, making it ideal for battery-powered devices. The T/R switch ensures minimal signal loss during switching, optimizing performance. The module is designed to meet stringent regulatory requirements for wireless communication devices.

Technical Specifications (General):

  • Frequency Range: 5 GHz band (specific range varies - consult datasheet)
  • Supply Voltage: Typically 3.3V
  • Operating Temperature: -40°C to +85°C
  • PA Output Power: (Specific power levels vary - consult datasheet)
  • LNA Gain: (Specific gain values vary - consult datasheet)

You May Also Be Interested in

Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess