EN
  • EN
  • DE

RFFC5072ATR13

Part No RFFC5072ATR13
Manufacturer RF Micro Devices
Description WIDEBAND SYNTHESIZER/VCO WITH INTEGRATED 6GHz MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242700-RFFC5072ATR13
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFFC5072ATR13 CAD Model

Description

The RFFC5072ATR13 is a highly integrated downconverter manufactured by RF Micro Devices (now Qorvo). It is designed for use in satellite receiver applications. This IC converts L-band signals to a lower intermediate frequency (IF) signal, which can then be processed by a demodulator and decoder.

Applications

  • Satellite Receivers
  • Set-Top Boxes
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite Radio Receivers
  • VSAT (Very Small Aperture Terminal) Systems

Features

  • Integrated Low Noise Amplifier (LNA): Provides high sensitivity and low noise figure.
  • Image Rejection Mixer: Rejects unwanted image frequencies.
  • Integrated Local Oscillator (LO): Generates the required LO signal for downconversion.
  • Variable Gain Control: Allows for adjusting the gain of the downconverter.
  • Low Power Consumption: Minimizes power consumption in receiver applications.
  • Compact Package: Available in a small footprint package.

Benefits

  • Simplified Receiver Design: Reduces the number of external components required for downconversion.
  • Improved Receiver Performance: High sensitivity and low noise figure enhance receiver performance.
  • Reduced System Cost: Integrated functionality lowers overall system cost.
  • Smaller Form Factor: Compact package enables smaller and more compact receiver designs.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.

Additional Details

The RFFC5072ATR13 operates over a wide input frequency range, typically from 950 MHz to 2150 MHz (L-band). The output IF frequency can be configured to various values depending on the application requirements. The IC uses a single 3.3V power supply. It is controlled through a serial interface. The RFFC5072ATR13 provides excellent image rejection performance, minimizing the impact of unwanted signals on the receiver. The variable gain control allows for adjusting the gain of the downconverter to optimize the signal level for the demodulator. The integrated LNA provides high sensitivity and low noise figure, improving the overall receiver performance. The LO frequency is generated by an internal synthesizer, which can be programmed through the serial interface. The RFFC5072ATR13 is available in a QFN package, which offers excellent thermal performance and minimizes parasitic inductance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3469 $71.7345
10+ $11.7718 $117.7180
16+ $11.4039 $182.4624
21+ $11.0360 $231.7560
28+ $10.6682 $298.7096
37+ $9.5646 $353.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess