EN
  • EN
  • DE

MAX4957TB+T

Part No MAX4957TB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704344-MAX4957TB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4957TB+T CAD Model

Description

Maxim Integrated MAX4957TB+T High-Side Switch

The Maxim Integrated MAX4957TB+T is a robust, high-side power switch designed for precision operation in complex electronic systems. This component is part of Maxim Integrated's extensive range of power management solutions, offering the reliability and performance expected from a leading manufacturer in the industry. The MAX4957TB+T is specifically engineered to provide efficient control of high-current loads with advanced protection features, making it an ideal choice for a wide array of applications, from industrial controls to portable devices.

Key Features

  • Integrated Charge Pump: The device includes an internal charge pump that ensures the gate of the external N-channel FET is sufficiently driven, allowing for the use of a wide range of FETs to suit various load requirements.
  • Accurate Current Limit: The MAX4957TB+T offers precise current limiting to protect the system from overcurrent conditions, with the ability to program the limit threshold as per the application's needs.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the switch automatically protects itself and the load from damage due to excessive heat.
  • Fast Overcurrent Response: The device is designed to react quickly to overcurrent situations, safeguarding the system components promptly.
  • Low Quiescent Current: The MAX4957TB+T maintains a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.

Applications

The MAX4957TB+T is versatile and can be used in a variety of applications, including but not limited to:

  • Hot-Swap Applications
  • USB and Peripheral Ports
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Electronic Devices

Package and Availability

The MAX4957TB+T comes in a compact, thermally enhanced TDFN package, ensuring efficient heat dissipation and saving valuable board space. This high-side switch is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Maxim Integrated's commitment to quality means each unit is rigorously tested to meet high standards of performance and reliability.

With its combination of features and reliability, the Maxim Integrated MAX4957TB+T high-side switch is a top-tier solution for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess