EN
  • EN
  • DE

SHF-0189Z

Part No SHF-0189Z
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Description .5 - 6 GHz, .5 Watt GaAs HFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 089990-SHF-0189Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SHF-0189Z CAD Model

Description

The SHF-0189Z is a high-performance Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) amplifier designed for a variety of wireless communication applications. Manufactured by RF Micro Devices, this amplifier offers excellent gain, linearity, and efficiency, making it suitable for use in transmitter and receiver chains.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and remote radio heads.
  • Microwave Radio: Point-to-point and point-to-multipoint communication systems.
  • Satellite Communication: Up-link and down-link amplifiers.
  • Test and Measurement Equipment: Signal generators and spectrum analyzers.
  • Military and Aerospace: Radar systems and communication equipment.

Features:

  • High Gain: Provides substantial signal amplification for improved performance.
  • High Linearity: Minimizes distortion and spurious signals, ensuring signal integrity.
  • High Efficiency: Reduces power consumption and heat dissipation.
  • Wideband Operation: Operates over a broad frequency range, enhancing versatility.
  • Compact Size: Enables integration into space-constrained applications.

Benefits:

  • Improved System Performance: Enhances signal strength and range in wireless communication systems.
  • Reduced Power Consumption: Lowers operating costs and extends battery life in portable devices.
  • Enhanced Signal Quality: Minimizes distortion and noise, ensuring reliable communication.
  • Simplified System Design: Facilitates easy integration into existing and new designs.
  • Increased Reliability: Robust design ensures stable and consistent performance over time.

Additional Details:

The SHF-0189Z typically operates in the frequency range of 0.5 GHz to 6 GHz. It requires a supply voltage of 5V and offers a typical gain of 20 dB. The amplifier is designed for optimal performance with a 50-ohm impedance. Its robust construction and high-performance characteristics make it a reliable choice for demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4079 $63.3555
100+ $1.1550 $115.5000
155+ $1.1192 $173.4760
215+ $1.0834 $232.9310
280+ $1.0476 $293.3280
370+ $0.9390 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,655 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess