EN
  • EN
  • DE

SF1183G

Part No SF1183G
Manufacturer RF Monolithics, Inc
Description 881.5 MHz SAW Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Monolithics, Inc
Win Source Part Number 1247806-SF1183G
Manufacturer Homepage www.rfm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF1183G CAD Model

Description

The SF1183G is a SAW (Surface Acoustic Wave) filter manufactured by RF Monolithics, Inc. It is designed for use in RF (Radio Frequency) applications, primarily for filtering unwanted signals and noise to improve the performance of wireless communication systems.

Applications

  • Remote keyless entry (RKE) systems
  • Wireless security systems
  • Wireless sensor networks
  • Industrial remote control
  • Telemetry systems

Features

  • SAW Filter (Surface Acoustic Wave)
  • Center Frequency: 433.92 MHz
  • Low Insertion Loss
  • High Attenuation
  • Surface Mount Device (SMD)
  • Compact Size

Benefits

  • Improved receiver sensitivity
  • Enhanced signal-to-noise ratio
  • Increased reliability of wireless communication
  • Reduced interference from unwanted signals
  • Small size for compact designs

Additional Details

The SF1183G SAW filter is designed to operate at a center frequency of 433.92 MHz, which is a common frequency band used for various wireless applications, including remote keyless entry systems and wireless security systems. It features low insertion loss, meaning that it allows the desired signal to pass through with minimal attenuation. At the same time, it provides high attenuation of unwanted signals and noise outside the desired frequency band, improving the signal-to-noise ratio. The SF1183G is a surface mount device (SMD), making it suitable for automated assembly processes. Its compact size allows for integration into small electronic devices. The filter's precise frequency response and high selectivity ensure reliable performance in noisy RF environments. It helps to prevent interference from adjacent frequency bands or spurious signals, improving the overall reliability of the wireless communication system. RF Monolithics, Inc. is known for its high-quality SAW filters and other RF components. The SF1183G is designed to meet the stringent requirements of modern wireless applications. It is commonly used in receivers to filter out unwanted signals before they reach the sensitive receiver circuitry. The use of a SAW filter like the SF1183G is essential for achieving reliable and robust wireless communication performance. It offers significant improvements in signal quality compared to systems without filtering. The filter helps to ensure that the receiver only processes the intended signal, reducing the likelihood of errors or false alarms.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess