EN
  • EN
  • DE

RT8005PJ5

Part No RT8005PJ5
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300159-RT8005PJ5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT8005PJ5 CAD Model

Description

The RT8005 is a high-efficiency, synchronous step-down DC-DC converter from Richtek. It's designed to deliver a stable output voltage from a higher input voltage, making it suitable for various portable device applications. The 'PJ5' likely indicates a specific package and performance configuration.

Applications:

  • Portable Devices: Specifically designed for powering handheld devices like smartphones, tablets, and portable media players.
  • Power Banks: Used in power banks to efficiently convert battery voltage to the required output voltage for charging mobile devices.
  • Wireless Chargers: Employed in wireless charging circuits to regulate voltage and current for optimal charging performance.
  • IoT Devices: Powering low-power IoT devices requiring efficient voltage regulation.
  • Embedded Systems: Suitable for various embedded systems requiring a stable and efficient power supply.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, typically from 2.5V to 5.5V, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Current Limit Protection: Provides over-current protection to prevent damage to the converter and connected devices.
  • Short Circuit Protection: Protects the converter and connected devices from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the converter in case of overheating to prevent damage.
  • Small Package: Available in a small package, suitable for space-constrained applications.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable performance and easier filtering.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat dissipation, improving system reliability.
  • Stable Output Voltage: Provides a stable output voltage, ensuring consistent performance of connected devices.
  • Protection Features: Built-in protection features prevent damage to the converter and connected devices.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details:

The RT8005 likely employs a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. It may also feature soft-start functionality to limit inrush current during startup. Refer to the specific datasheet for the RT8005PJ5 variant for detailed specifications, including switching frequency, output current capability, and thermal characteristics. The 'PJ5' suffix likely designates a particular package type (e.g., SOT-23-5) and potentially specific performance parameters. The internal MOSFETs are optimized for low on-resistance, contributing to the converter's high efficiency. Component selection is important to achieve the specified performance; the datasheet will provide guidance on inductor and capacitor selection.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess