EN
  • EN
  • DE

RT8008

Part No RT8008
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184118-RT8008
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8008 CAD Model

Description

The RT8008 is a high-efficiency, synchronous step-down DC-DC converter from Richtek. It's designed to deliver a stable output voltage from a higher input voltage, making it suitable for various portable device applications. The device is known for its compact size and robust performance.

Applications:

  • Portable Devices: Specifically designed for powering handheld devices like smartphones, tablets, and portable media players.
  • Power Banks: Used in power banks to efficiently convert battery voltage to the required output voltage for charging mobile devices.
  • Wireless Chargers: Employed in wireless charging circuits to regulate voltage and current for optimal charging performance.
  • Solid State Drives (SSDs): Used as a power management IC for low voltage SSD applications.
  • IoT Devices: Powering low-power IoT devices requiring efficient voltage regulation.
  • Embedded Systems: Suitable for various embedded systems requiring a stable and efficient power supply.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, typically from 2.5V to 5.5V, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Current Limit Protection: Provides over-current protection to prevent damage to the converter and connected devices.
  • Short Circuit Protection: Protects the converter and connected devices from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the converter in case of overheating to prevent damage.
  • Small Package: Available in a small package, suitable for space-constrained applications.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable performance and easier filtering.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat dissipation, improving system reliability.
  • Stable Output Voltage: Provides a stable output voltage, ensuring consistent performance of connected devices.
  • Protection Features: Built-in protection features prevent damage to the converter and connected devices.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details:

The RT8008 typically uses PWM (Pulse Width Modulation) or PFM (Pulse Frequency Modulation) control schemes to regulate the output voltage, depending on the load conditions. It may also feature soft-start functionality to limit inrush current during startup. Refer to the specific datasheet for the RT8008 variant for detailed specifications, including switching frequency, output current capability, and thermal characteristics. The internal MOSFETs are optimized for low on-resistance, contributing to the converter's high efficiency. External component selection is crucial for stable operation; the datasheet will provide recommendations on inductor and capacitor values and types.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7880 $69.7880
3+ $57.2621 $171.7863
4+ $55.4726 $221.8904
5+ $53.6832 $268.4160
6+ $51.8937 $311.3622
8+ $46.5254 $372.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess