EN
  • EN
  • DE

RT9161-22CX

Part No RT9161-22CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184386-RT9161-22CX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-22CX CAD Model

Description

The RT9161-22CX is a low-dropout (LDO) voltage regulator from Richtek USA Inc. It is engineered to provide a stable and accurate 2.2V output voltage from a higher input voltage. This LDO is characterized by its low dropout voltage, high output accuracy, and excellent transient response. These features make it suitable for a variety of applications including portable devices, wireless communication systems, and industrial control systems.

Applications:

  • Portable Devices: Powering various components in smartphones, tablets, and other portable electronics that require a stable 2.2V supply.
  • Wireless Communication: Supplying power to RF transceivers, Bluetooth modules, and Wi-Fi chipsets in wireless applications.
  • Industrial Control: Providing regulated power to microcontrollers, sensors, and other components in industrial control and automation systems.
  • Networking Equipment: Used in routers, switches, and other networking devices to supply voltage to digital ICs.
  • Consumer Electronics: Found in various consumer electronics such as digital cameras, MP3 players, and other portable media devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides precise voltage regulation, typically within ±2% accuracy.
  • Over-Current Protection: Protects the regulator and connected circuitry from damage caused by excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe threshold, preventing thermal damage.
  • Stable with Ceramic Capacitors: Designed to work stably with ceramic output capacitors, which helps reduce board space and component cost.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.

Benefits:

  • Extended Battery Life: Due to the low quiescent current, battery life is significantly extended in portable devices.
  • Reliable Operation: Over-current and thermal shutdown protections ensure reliable and safe operation under various fault conditions.
  • Stable Power Supply: High output accuracy provides a consistent and reliable voltage supply for sensitive electronic components.
  • Compact Design: The ability to work with ceramic capacitors allows for smaller and more cost-effective designs.
  • Easy Integration: Requires minimal external components, which simplifies the design process and reduces overall system cost.

Additional Details:

The RT9161-22CX generally operates with an input voltage range between 2.5V and 6V, delivering a fixed output voltage of 2.2V. It is typically available in small surface-mount packages like SOT-23 or DFN, making it suitable for high-density board layouts. This LDO regulator is appropriate for applications that require a stable and low-noise power supply. When incorporating this regulator into a design, it is essential to consider the package type and thermal management to ensure optimal performance. Proper selection of external components is also crucial for reliable operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess