EN
  • EN
  • DE

RT9161-33CG

Part No RT9161-33CG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184400-RT9161-33CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-33CG CAD Model

Description

The RT9161-33CG is a high-performance, low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage from an input voltage as low as 2.5V. This LDO regulator is characterized by its low quiescent current, high accuracy, and excellent transient response, making it suitable for a wide range of battery-powered and portable applications.

Applications:

  • Cellular Phones: Powering digital baseband and other sections requiring 3.3V.
  • Cordless Phones: Provides the regulated voltage needed for consistent operation.
  • PDAs: Regulating power for displays, processors, and memory.
  • MP3 Players: Delivers stable voltage for audio components and digital control circuitry.
  • GPS Devices: Powers the GPS receiver and associated circuitry reliably.
  • Wireless LANs: Provides clean power for sensitive RF transceivers and digital interfaces.
  • Bluetooth Devices: Regulates power for Bluetooth modules ensuring efficient communication.
  • Digital Cameras: Stabilizes voltage for image processing and memory functions.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small voltage difference between input and output.
  • High Output Accuracy: Maintains a precise 3.3V output, ensuring stable operation.
  • Low Quiescent Current: Minimizes power consumption when not actively supplying load current.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Over-Temperature Protection: Prevents thermal damage by shutting down when temperature thresholds are exceeded.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic capacitors.
  • Enable/Disable Control: Reduces power consumption during standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage enhance battery life in mobile devices.
  • Reliable Performance: High accuracy and protection features ensure stable and reliable performance.
  • Simplified Design: Stability with ceramic capacitors reduces external components and simplifies circuit layout.
  • Power Savings: Enable/disable control reduces power draw in standby mode.
  • Protection: Short-circuit and over-temperature protection safeguard the device from damage.

Additional Details:

The RT9161-33CG typically comes in a small surface-mount package such as SOT-23-5. This allows for compact design implementation. The dropout voltage is typically a function of output current, and its datasheet should be consulted for precise specifications. The regulator provides excellent line and load regulation, contributing to stable operation in varying conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess