EN
  • EN
  • DE

RT9164-18CL

Part No RT9164-18CL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184461-RT9164-18CL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164-18CL CAD Model

Description

The RT9164-18CL is a high-performance, low-dropout (LDO) voltage regulator from Richtek, designed to provide a stable 1.8V output voltage. It is ideal for a wide range of applications where a regulated voltage supply is crucial for optimal device performance and longevity. This LDO regulator is characterized by its low dropout voltage, high output accuracy, and excellent transient response, making it suitable for noise-sensitive applications.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices requiring stable voltage.
  • Wireless Communication Devices: Wi-Fi modules, Bluetooth devices, and other wireless transceivers.
  • Microcontroller Power: Providing a stable voltage source for microcontrollers and other digital circuits.
  • FPGA Power: Powering Field-Programmable Gate Arrays (FPGAs).
  • Noise-Sensitive Applications: Audio equipment, precision measurement devices, and RF circuits.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage conditions.
  • High Output Accuracy: Provides precise 1.8V output voltage.
  • Excellent Transient Response: Fast response to load changes, maintaining stable output voltage.
  • Over Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Enable/Disable Control: Allows for power saving when the regulator is not needed.
  • Small Package Size: Compact footprint for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Protection Features: Prevents damage from overcurrent and overheating conditions.
  • Improved System Performance: Excellent transient response ensures stable voltage during dynamic load changes.
  • Compact Design: Small package size enables integration in space-constrained applications.

Additional Details:

The RT9164-18CL operates over a wide input voltage range, typically from 2.5V to 5.5V, making it compatible with various power sources. The device is available in a compact package, such as a SOT-23 or similar, which helps minimize the board space required. The internal protection features, including overcurrent and thermal shutdown, enhance the robustness of the system. The low dropout voltage is crucial for applications where the input voltage is close to the desired output voltage. Furthermore, the enable/disable control feature allows for efficient power management, further extending battery life in portable applications. The RT9164-18CL provides a cost-effective and reliable solution for voltage regulation in a wide array of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess